- Brand : Emtec
- Product name : 1TB K300H
- Product code : EKHDD1000K300H
- Category : Digital Media Players
- Data-sheet quality : created/standardized by Icecat
- Product views : 24502
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Emtec 1TB K300H Black Full HD 5.1 channels 1920 x 1080 pixels
:
1000GB, 1080p, FAT32/NTFS, USB/HDMI/Composite, Black
-
Short summary description Emtec 1TB K300H Black Full HD 5.1 channels 1920 x 1080 pixels
:
Emtec 1TB K300H, Black, AVI, DAT, IFO, ISO, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, MPG, RM, RMVB, TS, VC-1, VOB, WMV, WMV9,..., BMP, JPG, smi, srt, ssa, sub+idx, FLAC, MP3, OGG, WAV, WMA, HDD
-
Long summary description Emtec 1TB K300H Black Full HD 5.1 channels 1920 x 1080 pixels
:
Emtec 1TB K300H. Product colour: Black, Video formats supported: AVI, DAT, IFO, ISO, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, MPG, RM, RMVB, TS, VC-1, VOB, WMV, WMV9,..., Image formats supported: BMP, JPG. Storage media type: HDD, Total storage capacity: 1 TB, Supported file systems: FAT32, NTFS. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Audio output channels: 5.1 channels, Audio decoders: Dolby Digital, DTS 2.0. Width: 220 mm, Depth: 180 mm, Height: 40 mm
Country | Distributor |
---|---|
|
1 distributor(s) |