- Brand : Teufel
- Product name : Motiv 2
- Product code : 100136001
- GTIN (EAN/UPC) : 4048945206305
- Category : Speaker Sets
- Data-sheet quality : created/standardized by Icecat
- Product views : 7602
- Info modified on : 10 Aug 2018 04:35:18
-
Long product name Teufel Motiv 2 speaker set 310 W PC White 2.1 channels 2-way 60 W
:
70+100W max, 2.1, ABS plastic, White
-
Short summary description Teufel Motiv 2 speaker set 310 W PC White 2.1 channels 2-way 60 W
:
Teufel Motiv 2, 2.1 channels, 310 W, PC, White, MDF, Built-in
-
Long summary description Teufel Motiv 2 speaker set 310 W PC White 2.1 channels 2-way 60 W
:
Teufel Motiv 2. Audio output channels: 2.1 channels, RMS rated power: 310 W, Recommended usage: PC. Amplification device form factor: Built-in. Satellite speaker type: 2-way, Satellite speakers RMS power: 60 W, Satellite speaker frequency range: 120 - 22000 Hz. Subwoofer RMS power: 250 W, Subwoofer dimensions (W x D x H): 321 x 320 x 370 mm, Subwoofer weight: 11.6 kg. Power source: AC, AC input voltage: 220-240 V, Power consumption (max): 300 W
Uk has collected 10 expert reviews for Teufel Motiv 2 speaker set 310 W PC White 2.1 channels 2-way 60 W and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
T3.com
Updated:
2013-11-20 00:06:32
2013-11-20 00:06:32
Average rating:80
If you work at home, the chances are you listen to music through headphones or your laptop or PC’s built-in speakers. To get the most from your tunes, why not invest in some dedicated speakers, there are some incredibly stylish and compact offerings...
expertreviews.co.uk
Updated:
2013-11-20 00:06:33
2013-11-20 00:06:33
Average rating:60
Teufels 2.1 speaker system includes three amps, one each for the two satellites and one for the bass speaker. The satellites are connected to the subwoofer with the included speaker cable that depending on your room layout, youll either need to cut i...