- Brand : Teufel
- Product name : Motiv 5
- Product code : 100157002
- GTIN (EAN/UPC) : 4048945530608
- Category : Speaker Sets
- Data-sheet quality : created/standardized by Icecat
- Product views : 9898
- Info modified on : 10 Aug 2018 04:35:18
-
Long product name Teufel Motiv 5 speaker set 300 W PC White 5.1 channels 2-way
:
70+100W max, 5.1, ABS plastic, White
-
Short summary description Teufel Motiv 5 speaker set 300 W PC White 5.1 channels 2-way
:
Teufel Motiv 5, 5.1 channels, 300 W, PC, White, MDF, Built-in
-
Long summary description Teufel Motiv 5 speaker set 300 W PC White 5.1 channels 2-way
:
Teufel Motiv 5. Audio output channels: 5.1 channels, RMS rated power: 300 W, Recommended usage: PC. Amplification device form factor: Built-in. Satellite speaker type: 2-way, Satellite speaker frequency range: 120 - 22000 Hz, Satellite speaker impedance: 4 Ω. Subwoofer RMS power: 100 W, Subwoofer dimensions (W x D x H): 310 x 325 x 475 mm, Subwoofer weight: 13 kg. Power source: AC, AC input voltage: 220-240 V, Power consumption (max): 400 W
Uk has collected 5 expert reviews for Teufel Motiv 5 speaker set 300 W PC White 5.1 channels 2-way and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
wired.co.uk
Updated:
2013-11-20 00:06:40
2013-11-20 00:06:40
Average rating:80
Teufel speakers range from the fantastically expensive to the very affordable and, at £466, the Motiv 5 speakers are the middle of the range. The central features of the Motiv range are a compact design and versatility, and to that end the Motiv 5s can...