- Brand : Teufel
- Product name : LT 2 Set M
- Product code : 100277001
- GTIN (EAN/UPC) : 4048945205803
- Category : Speaker Sets
- Data-sheet quality : created/standardized by Icecat
- Product views : 7166
- Info modified on : 09 Aug 2018 22:49:44
-
Long product name Teufel LT 2 Set M speaker set Home theatre Black 5.1 channels
:
5.1, 80+140W max, Aluminium, Black
-
Short summary description Teufel LT 2 Set M speaker set Home theatre Black 5.1 channels
:
Teufel LT 2 Set M, 5.1 channels, Home theatre, Black, Aluminium, 4 Ω, 133 x 102 x 430 mm
-
Long summary description Teufel LT 2 Set M speaker set Home theatre Black 5.1 channels
:
Teufel LT 2 Set M. Audio output channels: 5.1 channels, Recommended usage: Home theatre, Product colour: Black. Satellite speaker impedance: 4 Ω, Satellite speaker dimensions (WxDxH): 133 x 102 x 430 mm, Satellite speaker weight: 3.4 kg. Center speaker impedance: 4 Ω, Center speaker dimensions (WxDxH): 133 x 102 x 430 mm, Center speaker weight: 3.4 kg. Subwoofer type: Active subwoofer, Subwoofer RMS power: 170 W, Subwoofer dimensions (W x D x H): 290 x 530 x 440 mm. Power source: AC