- Brand : Lenmar
- Product name : ACUSB31
- Product code : ACUSB31
- Category : Power Banks
- Data-sheet quality : created/standardized by Icecat
- Product views : 7795
- Info modified on : 21 Oct 2022 10:32:10
- Warranty: : 1 year
-
Long product name Lenmar ACUSB31 power bank 3100 mAh Black
:
Dual USB Power Adapter For iPad/Tablets, Smartphones, & More
-
Short summary description Lenmar ACUSB31 power bank 3100 mAh Black
:
Lenmar ACUSB31, 3100 mAh, 5 V, Black
-
Long summary description Lenmar ACUSB31 power bank 3100 mAh Black
:
Lenmar ACUSB31. Battery capacity: 3100 mAh, Battery voltage: 5 V. Product colour: Black