- Brand : Gefen
- Product name : DVI-1600HD
- Product code : EXT-DVI-1600HD
- Category : AV Extenders
- Data-sheet quality : created/standardized by Icecat
- Product views : 10888
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Gefen DVI-1600HD AV transmitter & receiver Grey
:
Sender / Receiver, DVI-I, RS-232, S/PDIF, TOSLINK, 2 x LC Duplex, 165MHz, 2000m Max, 1920 x 1200 Max
-
Short summary description Gefen DVI-1600HD AV transmitter & receiver Grey
:
Gefen DVI-1600HD, 1920 x 1200 pixels, AV transmitter & receiver, 2000 m, Grey
-
Long summary description Gefen DVI-1600HD AV transmitter & receiver Grey
:
Gefen DVI-1600HD. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1200 pixels, Maximum transfer distance: 2000 m. Operating voltage: 12 V. Dimensions (WxDxH): 261.62 x 129.54 x 40.64 mm, Weight: 2.72 kg
Country | Distributor |
---|---|
|
1 distributor(s) |