- Brand : Gefen
- Product name : 4x CAT6 Extender for HDMI
- Product code : EXT-HDMI1.3-CAT6-4X
- Category : AV Extenders
- Data-sheet quality : created/standardized by Icecat
- Product views : 9163
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Gefen 4x CAT6 Extender for HDMI AV transmitter & receiver Grey
:
Receiver & Sender, 4 x HDMI In, 1 x HDMI Out, RJ-45, RS-232, 3.5mm Jacks, 60m Max, 1920 x 1200 Max, CAT-6A
-
Short summary description Gefen 4x CAT6 Extender for HDMI AV transmitter & receiver Grey
:
Gefen 4x CAT6 Extender for HDMI, 1920 x 1200 pixels, AV transmitter & receiver, 60 m, Grey
-
Long summary description Gefen 4x CAT6 Extender for HDMI AV transmitter & receiver Grey
:
Gefen 4x CAT6 Extender for HDMI. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1200 pixels, Cable types supported: Cat6. Operating voltage: 5 V
Country | Distributor |
---|---|
|
1 distributor(s) |