Memorex External Slim Multi-Format optical disc drive Black

  • Brand : Memorex
  • Product name : External Slim Multi-Format
  • Product code : 98861
  • Category : Optical Disc Drives
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 9892
  • Info modified on : 18 May 2018 03:09:46
  • Long product name Memorex External Slim Multi-Format optical disc drive Black :

    6x, USB 2.0, external, multi-format

  • Short summary description Memorex External Slim Multi-Format optical disc drive Black :

    Memorex External Slim Multi-Format, Black, USB 2.0, BD-R, BD-RE, CD, DVD, 6x, 6x

  • Long summary description Memorex External Slim Multi-Format optical disc drive Black :

    Memorex External Slim Multi-Format. Product colour: Black. Interface: USB 2.0, Disc types supported: BD-R, BD-RE, CD, DVD. BD-R write speed: 6x, BD-RE write speed: 6x