- Brand : Revo
- Product name : RETRT600-1
- Product code : RETRT600-1
- Category : Security Cameras
- Data-sheet quality : created/standardized by Icecat
- Product views : 7369
- Info modified on : 19 Nov 2020 09:35:54
-
Long product name Revo RETRT600-1 security camera Outdoor 811 x 508 pixels Ceiling
:
RETRT600-1, 600TVL, IP66, RoHS, CCD
-
Short summary description Revo RETRT600-1 security camera Outdoor 811 x 508 pixels Ceiling
:
Revo RETRT600-1, Outdoor, Wired, Ceiling, Wood, Metal, IP66
-
Long summary description Revo RETRT600-1 security camera Outdoor 811 x 508 pixels Ceiling
:
Revo RETRT600-1. Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: Wood, Housing material: Metal. White balance: Auto, Camera shutter type: Electronic, Camera shutter speed: 1/120000 s. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Focal length range: 2.8 - 12 mm