- Brand : Revo
- Product name : REXT650-1
- Product code : REXT650-1
- Category : Security Cameras
- Data-sheet quality : created/standardized by Icecat
- Product views : 5773
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Revo REXT650-1 security camera Dome Indoor & outdoor 876 x 494 pixels
:
REXT650-1, CCD, 650TV, OSD, Day & night
-
Short summary description Revo REXT650-1 security camera Dome Indoor & outdoor 876 x 494 pixels
:
Revo REXT650-1, Indoor & outdoor, Wired, Cream, Dome, 0.001 lx, Auto
-
Long summary description Revo REXT650-1 security camera Dome Indoor & outdoor 876 x 494 pixels
:
Revo REXT650-1. Placement supported: Indoor & outdoor, Connectivity technology: Wired. Product colour: Cream, Form factor: Dome. Minimum illumination: 0.001 lx, White balance: Auto, Camera shutter type: Electronic. Sensor type: CCD, Optical sensor size: 25.4 / 3.2 mm (1 / 3.2"). Focal length range: 5 - 50 mm