- Brand : iStarUSA
- Product name : DAGE316U40BK-4MS
- Product code : DAGE316U40BK-4MS
- Category : Disk Arrays
- Data-sheet quality : created/standardized by Icecat
- Product views : 4872
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name iStarUSA DAGE316U40BK-4MS disk array Rack (3U)
:
DAGE316U40BK-4MS, 3U 16-bay, SAS/SATA, 750W
-
Short summary description iStarUSA DAGE316U40BK-4MS disk array Rack (3U)
:
iStarUSA DAGE316U40BK-4MS, Serial ATA, Serial ATA II, Serial ATA III, Rack (3U)
-
Long summary description iStarUSA DAGE316U40BK-4MS disk array Rack (3U)
:
iStarUSA DAGE316U40BK-4MS. Storage drive interface: Serial ATA, Serial ATA II, Serial ATA III. Chassis type: Rack (3U). Number of storage drives supported: 16