- Brand : iStarUSA
- Product name : DAGE420U40BK-ML5
- Product code : DAGE420U40BK-ML5
- Category : Disk Arrays
- Data-sheet quality : created/standardized by Icecat
- Product views : 4310
- Info modified on : 18 May 2018 03:08:10
-
Long product name iStarUSA DAGE420U40BK-ML5 disk array Rack (4U)
:
DAGE420U40BK-ML5, 4U, 20-bay, SATA/SAS, 750W
-
Short summary description iStarUSA DAGE420U40BK-ML5 disk array Rack (4U)
:
iStarUSA DAGE420U40BK-ML5, Serial ATA, Serial ATA II, Serial ATA III, Rack (4U)
-
Long summary description iStarUSA DAGE420U40BK-ML5 disk array Rack (4U)
:
iStarUSA DAGE420U40BK-ML5. Storage drive interface: Serial ATA, Serial ATA II, Serial ATA III. Chassis type: Rack (4U). Number of storage drives supported: 20