- Brand : iStarUSA
- Product name : DAGE424U40BK-ML6
- Product code : DAGE424U40BK-ML6
- Category : Disk Arrays
- Data-sheet quality : created/standardized by Icecat
- Product views : 5106
- Info modified on : 27 Jun 2018 23:57:20
-
Long product name iStarUSA DAGE424U40BK-ML6 disk array Rack (4U)
:
End of Life - 4U 24-bay SAS/SATA Multilane SFF8470 JBOD Chassis 750W PSU, 6x Infiniband SFF8470, black
-
Short summary description iStarUSA DAGE424U40BK-ML6 disk array Rack (4U)
:
iStarUSA DAGE424U40BK-ML6, Serial ATA, Serial ATA II, Serial ATA III, Rack (4U)
-
Long summary description iStarUSA DAGE424U40BK-ML6 disk array Rack (4U)
:
iStarUSA DAGE424U40BK-ML6. Storage drive interface: Serial ATA, Serial ATA II, Serial ATA III. Chassis type: Rack (4U). Number of storage drives supported: 24