- Brand : Gefen
- Product name : EXT-DVI-3000HD
- Product code : EXT-DVI-3000HD
- Category : Console Extenders
- Data-sheet quality : created/standardized by Icecat
- Product views : 5953
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Gefen EXT-DVI-3000HD console extender
:
DVI-3000HD LWL KVM, RS-232, USB, 1280x1024
-
Short summary description Gefen EXT-DVI-3000HD console extender
:
Gefen EXT-DVI-3000HD, 214 mm, 112 mm, 44 mm, 3.2 kg, DVI, USB
-
Long summary description Gefen EXT-DVI-3000HD console extender
:
Gefen EXT-DVI-3000HD. Width: 214 mm, Depth: 112 mm, Height: 44 mm. Cables included: DVI, USB
Country | Distributor |
---|---|
|
1 distributor(s) |