- Brand : Gefen
- Product name : EXT-HDMI-CAT5-444
- Product code : EXT-HDMI-CAT5-444
- Category : AV Extenders
- Data-sheet quality : created/standardized by Icecat
- Product views : 6970
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Gefen EXT-HDMI-CAT5-444 AV extender AV transmitter & receiver Black, Blue
:
4x4 HDMI, CAT5, 1920 x 1200
-
Short summary description Gefen EXT-HDMI-CAT5-444 AV extender AV transmitter & receiver Black, Blue
:
Gefen EXT-HDMI-CAT5-444, 1920 x 1200 pixels, AV transmitter & receiver, Black, Blue
-
Long summary description Gefen EXT-HDMI-CAT5-444 AV extender AV transmitter & receiver Black, Blue
:
Gefen EXT-HDMI-CAT5-444. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1200 pixels, Cable types supported: Cat5. Operating voltage: 5 V. Dimensions (WxDxH): 432 x 149 x 89 mm, Weight: 7.3 kg
Country | Distributor |
---|---|
|
1 distributor(s) |