- Brand : Gefen
- Product name : EXT-HDMI-CAT5-844
- Product code : EXT-HDMI-CAT5-844
- Category : AV Extenders
- Data-sheet quality : created/standardized by Icecat
- Product views : 6049
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Gefen EXT-HDMI-CAT5-844 AV extender AV transmitter & receiver Black
:
8 x 4 CAT5 Matrix for HDMI, 1920 x 1200, 165 MHz, RS-232
-
Short summary description Gefen EXT-HDMI-CAT5-844 AV extender AV transmitter & receiver Black
:
Gefen EXT-HDMI-CAT5-844, 1920 x 1200 pixels, AV transmitter & receiver, Black
-
Long summary description Gefen EXT-HDMI-CAT5-844 AV extender AV transmitter & receiver Black
:
Gefen EXT-HDMI-CAT5-844. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1200 pixels, Cable types supported: Cat5, Cat5e. Operating voltage: 5 V. Package weight: 4.54 kg
Country | Distributor |
---|---|
|
1 distributor(s) |