- Brand : Lucasey
- Product name : FSCT
- Product code : FSCT
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 15667
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Lucasey FSCT TV mount Black
:
Capacity 300lbs, Swivel 360 Degree, Tilt 15 Degree, Black
-
Short summary description Lucasey FSCT TV mount Black
:
Lucasey FSCT, 136 kg, 300 x 300 mm, 300 x 300 mm, 0 - 15°, 0 - 360°, Black
-
Long summary description Lucasey FSCT TV mount Black
:
Lucasey FSCT. Maximum weight capacity: 136 kg, Minimum VESA mount: 300 x 300 mm, Maximum VESA mount: 300 x 300 mm. Tilt angle range: 0 - 15°, Swivel angle range: 0 - 360°. Product colour: Black