- Brand : Lucasey
- Product name : FSUL2720
- Product code : FSUL2720
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 5374
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Lucasey FSUL2720 TV mount Black
:
Universal Landscape Adaptor & Wall Mount, Capacity 200lbs, Black
-
Short summary description Lucasey FSUL2720 TV mount Black
:
Lucasey FSUL2720, 90.9 kg, 100 x 100 mm, 600 x 400 mm, Black
-
Long summary description Lucasey FSUL2720 TV mount Black
:
Lucasey FSUL2720. Maximum weight capacity: 90.9 kg, Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 600 x 400 mm. Product colour: Black