- Brand : Lucasey
- Product name : FSUL3520
- Product code : FSUL3520
- Category : Monitor Mount Accessories
- Data-sheet quality : created/standardized by Icecat
- Product views : 10641
- Info modified on : 21 Oct 2022 10:14:32
- Warranty: :
-
Long product name Lucasey FSUL3520 monitor mount accessory
:
90.9kg max. load, Grey
-
Short summary description Lucasey FSUL3520 monitor mount accessory
:
Lucasey FSUL3520, Grey, 90.9 kg, 100 x 100,200 x 100,200 x 200,400 x 200,800 x 400, FSW, FSWA, FSWP, FSWT & FSWSL0 FSCT & FSCT20 FSF12 &FSF14 FSPED20 & FSP60T FSTR &FSTRT FSCR4028, 7 kg
-
Long summary description Lucasey FSUL3520 monitor mount accessory
:
Lucasey FSUL3520. Product colour: Grey, Maximum weight capacity: 90.9 kg, Panel mounting interface: 100 x 100,200 x 100,200 x 200,400 x 200,800 x 400. Weight: 7 kg