- Brand : iStarUSA
- Product name : IS-1800RH1UP
- Product code : IS-1800RH1UP
- Category : Power Supply Units
- Data-sheet quality : created/standardized by Icecat
- Product views : 7365
- Info modified on : 05 Apr 2024 11:04:31
-
Long product name iStarUSA IS-1800RH1UP power supply unit 1800 W 24-pin ATX 1U Silver
:
Build-to-Order- 1800W 1U Redundant Power Supply
-
Short summary description iStarUSA IS-1800RH1UP power supply unit 1800 W 24-pin ATX 1U Silver
:
iStarUSA IS-1800RH1UP, 1800 W, 100 - 240 V, 47 - 63 Hz, 15 A, Active, 1775 W
-
Long summary description iStarUSA IS-1800RH1UP power supply unit 1800 W 24-pin ATX 1U Silver
:
iStarUSA IS-1800RH1UP. Total power: 1800 W, AC input voltage: 100 - 240 V, AC input frequency: 47 - 63 Hz. Motherboard power connector: 24-pin ATX, Cabling type: Non-Modular. Purpose: Server, Power supply unit (PSU) form factor: 1U, Mean time between failures (MTBF): 100000 h. Product colour: Silver. Width: 421.9 mm, Depth: 340.1 mm, Height: 42.9 mm