- Brand : Keytronic
- Product name : K9.3
- Product code : K9.3
- Category : Keyboards
- Data-sheet quality : created/standardized by Icecat
- Product views : 23159
- Info modified on : 01 Jun 2022 15:49:10
- Warranty: : 1 year
-
Long product name Keytronic K9.3 keyboard Mouse included USB Black
:
K9.3, USB, 104 Keys, Black
-
Short summary description Keytronic K9.3 keyboard Mouse included USB Black
:
Keytronic K9.3, Full-size (100%), Wired, USB, Black, Mouse included
-
Long summary description Keytronic K9.3 keyboard Mouse included USB Black
:
Keytronic K9.3. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 104, Recommended usage: Office. Product colour: Black. Mouse included