- Brand : Lucasey
- Product name : LC100WP
- Product code : LC100WP
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 3512
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Lucasey LC100WP TV mount 66 cm (26") Silver
:
f/20" - 26" LCD/LED/Plasma, Capacity 50lbs, Swivel 180°, Tilt ±45°
-
Short summary description Lucasey LC100WP TV mount 66 cm (26") Silver
:
Lucasey LC100WP, 66 cm (26"), 100 x 100 mm, 100 x 100 mm, -45 - 45°, 0 - 180°, Silver
-
Long summary description Lucasey LC100WP TV mount 66 cm (26") Silver
:
Lucasey LC100WP. Maximum weight capacity: 22.7 kg, Minimum screen size: 50.8 cm (20"), Maximum screen size: 66 cm (26"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: -45 - 45°, Swivel angle range: 0 - 180°. Product colour: Silver