- Brand : Lucasey
- Product name : LC200CD
- Product code : LC200CD
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 5316
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Lucasey LC200CD TV mount Black
:
f/ 2 Screens, Capacity 100lbs, Vesa 100mm / 200mm
-
Short summary description Lucasey LC200CD TV mount Black
:
Lucasey LC200CD, 45.5 kg, 100 x 100 mm, 200 x 200 mm, Black
-
Long summary description Lucasey LC200CD TV mount Black
:
Lucasey LC200CD. Maximum weight capacity: 45.5 kg, Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 200 x 200 mm. Product colour: Black