- Brand : Lucasey
- Product name : LC200F9F
- Product code : LC200F9F
- Category : Monitor Mounts & Stands
- Data-sheet quality : created/standardized by Icecat
- Product views : 5342
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Lucasey LC200F9F monitor mount / stand Black Desk
:
f/32" LCD/LED/Plasma, Capacity 75lbs, 180° Pivot, ±45° Tilt, VESA 200mm
-
Short summary description Lucasey LC200F9F monitor mount / stand Black Desk
:
Lucasey LC200F9F, 34 kg, Black
-
Long summary description Lucasey LC200F9F monitor mount / stand Black Desk
:
Lucasey LC200F9F. Maximum weight capacity: 34 kg. Tilt angle range: -45 - 45°. Product colour: Black