- Brand : Lucasey
- Product name : LC2X2WT
- Product code : LC2X2WT
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 10178
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Lucasey LC2X2WT TV mount 165.1 cm (65") Black
:
65", 34.1 kg, Black
-
Short summary description Lucasey LC2X2WT TV mount 165.1 cm (65") Black
:
Lucasey LC2X2WT, 165.1 cm (65"), 34.1 kg, 100 x 100 mm, 200 x 200 mm, 0 - 12°, Black
-
Long summary description Lucasey LC2X2WT TV mount 165.1 cm (65") Black
:
Lucasey LC2X2WT. Maximum weight capacity: 34.1 kg, Maximum screen size: 165.1 cm (65"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 200 x 200 mm. Tilt angle range: 0 - 12°. Product colour: Black