- Brand : Lucasey
- Product name : LC6X4WTM
- Product code : LC6X4WTM
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 3314
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Lucasey LC6X4WTM TV mount 165.1 cm (65") Black
:
20 - 65", 68.2 kg, Black
-
Short summary description Lucasey LC6X4WTM TV mount 165.1 cm (65") Black
:
Lucasey LC6X4WTM, 50.8 cm (20"), 165.1 cm (65"), 600 x 400 mm, 600 x 400 mm, 0 - 12°, Black
-
Long summary description Lucasey LC6X4WTM TV mount 165.1 cm (65") Black
:
Lucasey LC6X4WTM. Maximum weight capacity: 68.2 kg, Minimum screen size: 50.8 cm (20"), Maximum screen size: 165.1 cm (65"), Minimum VESA mount: 600 x 400 mm, Maximum VESA mount: 600 x 400 mm. Tilt angle range: 0 - 12°. Product colour: Black