- Brand : Lucasey
- Product name : LCDUC
- Product code : LCDUC
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 3702
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Lucasey LCDUC TV mount 48.3 cm (19") Black
:
f/9" - 19" LCD/LED/Plasma, Capacity 20lbs, 360° Swivel, ±45° Tilt, Extension 20" - 35"
-
Short summary description Lucasey LCDUC TV mount 48.3 cm (19") Black
:
Lucasey LCDUC, 48.3 cm (19"), 75 x 75 mm, 100 x 100 mm, -45 - 45°, 0 - 360°, Black
-
Long summary description Lucasey LCDUC TV mount 48.3 cm (19") Black
:
Lucasey LCDUC. Maximum weight capacity: 9 kg, Minimum screen size: 22.9 cm (9"), Maximum screen size: 48.3 cm (19"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment range: 508 - 889 mm, Tilt angle range: -45 - 45°, Swivel angle range: 0 - 360°. Product colour: Black