- Brand : iStarUSA
- Product name : WL-21716
- Product code : WL-21716
- Category : Rack Consoles
- Data-sheet quality : created/standardized by Icecat
- Product views : 7107
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name iStarUSA WL-21716 rack console 43.2 cm (17") 1280 x 1024 pixels Black 1U
:
1U Rackmount 17" TFT LCD Keyboard Drawer with Built-in 16-port KVM
-
Short summary description iStarUSA WL-21716 rack console 43.2 cm (17") 1280 x 1024 pixels Black 1U
:
iStarUSA WL-21716, 43.2 cm (17"), 1280 x 1024 pixels, TFT LCD, 250 cd/m², 450:1, 70°
-
Long summary description iStarUSA WL-21716 rack console 43.2 cm (17") 1280 x 1024 pixels Black 1U
:
iStarUSA WL-21716. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display: TFT LCD. Certification: CE/FCC/UL/CUL/C-Tick/RoHS. Power consumption (typical): 25 W, AC adapter input voltage: 100 - 240 V. Dimensions (WxDxH): 483 x 569 x 43 mm. Width: 483 mm, Height: 43 mm, Depth: 569 mm