- Brand : iStarUSA
- Product name : WL-21901
- Product code : WL-21901
- Category : Rack Consoles
- Data-sheet quality : created/standardized by Icecat
- Product views : 7677
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name iStarUSA WL-21901 rack console 48.3 cm (19") 1280 x 1024 pixels Black 1U
:
1U Rackmount 19" TFT LCD Keyboard Drawer
-
Short summary description iStarUSA WL-21901 rack console 48.3 cm (19") 1280 x 1024 pixels Black 1U
:
iStarUSA WL-21901, 48.3 cm (19"), 1280 x 1024 pixels, TFT LCD, 250 cd/m², 500:1, 140°
-
Long summary description iStarUSA WL-21901 rack console 48.3 cm (19") 1280 x 1024 pixels Black 1U
:
iStarUSA WL-21901. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Display: TFT LCD. Certification: CE/FCC/UL/CUL/C-Tick/RoHS. Power consumption (typical): 25 W, AC adapter input voltage: 100 - 240 V. Dimensions (WxDxH): 483 x 511 x 43 mm. Width: 483 mm, Height: 43 mm, Depth: 511 mm