- Brand : 3L
- Product name : Business Card Pockets, Short-Side Opening. 60x95 mm. 100 pcs.
- Product code : 10109
- Category : Card Pockets
- Data-sheet quality : created/standardized by Icecat
- Product views : 19500
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name 3L Business Card Pockets, Short-Side Opening. 60x95 mm. 100 pcs.
:
Business Card Pockets, Short-Side Opening
-
Short summary description 3L Business Card Pockets, Short-Side Opening. 60x95 mm. 100 pcs.
:
3L Business Card Pockets, Short-Side Opening. 60x95 mm. 100 pcs., 56 x 93 mm, 9.3 cm, 5.6 cm, 60 mm, 95 mm
-
Long summary description 3L Business Card Pockets, Short-Side Opening. 60x95 mm. 100 pcs.
:
3L Business Card Pockets, Short-Side Opening. 60x95 mm. 100 pcs.. Card size: 56 x 93 mm, Inner height: 9.3 cm, Inner width: 5.6 cm