- Brand : Glem Gas
- Product name : Matrix M664MIC
- Product code : M664MIC
- GTIN (EAN/UPC) : 8054187274992
- Category : Cookers
- Data-sheet quality : created/standardized by Icecat
- Product views : 30084
- Info modified on : 21 Oct 2022 10:14:32
- EU Energy Label (0.1 MB) EU data-sheet (0.0 MB) EU data-sheet (0.0 MB)
-
Short summary description Glem Gas Matrix M664MIC Freestanding cooker Electric Stainless steel A
:
Glem Gas Matrix M664MIC, Freestanding cooker, Stainless steel, Rotary, Front, Gas, 4 zone(s)
-
Long summary description Glem Gas Matrix M664MIC Freestanding cooker Electric Stainless steel A
:
Glem Gas Matrix M664MIC. Product type: Freestanding cooker, Product colour: Stainless steel, Control type: Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Number of gas cooking zones: 4 zone(s). Oven size: Medium, Oven power source: Electric, Oven net capacity: 67 L. Timer type: Mechanical. Energy efficiency class: A, Energy consumption (conventional): 0.87 kWh, AC input voltage: 230 V