- Brand : Revo
- Product name : REVDPTZ22-2
- Product code : REVDPTZ22-2
- Category : Security Cameras
- Data-sheet quality : created/standardized by Icecat
- Product views : 5306
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Revo REVDPTZ22-2 security camera Dome Ceiling/wall
:
1⁄4’’ Type Ex-View HAD CCD, 580 TV Lines, 3.9mm - 85.8mm Lens, Optical 22x, Digital 16x, PTZ, 0.001 Lux Min, RS-485, BNC, Metal, IP66
-
Short summary description Revo REVDPTZ22-2 security camera Dome Ceiling/wall
:
Revo REVDPTZ22-2, Wired, Ceiling/wall, White, Dome, Metal, IP66
-
Long summary description Revo REVDPTZ22-2 security camera Dome Ceiling/wall
:
Revo REVDPTZ22-2. Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: White, Form factor: Dome. Minimum illumination: 0.001 lx, Tilt angle range: 0 - 180°, Pan range: 0 - 360°. Sensor type: CCD, Optical sensor size: 25.4 / 4 mm (1 / 4"). Optical zoom: 22x, Digital zoom: 16x, Focal length range: 3.9 - 85.8 mm