- Brand : Revo
- Product name : REXT600-2
- Product code : REXT600-2
- Category : Security Cameras
- Data-sheet quality : created/standardized by Icecat
- Product views : 5630
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Revo REXT600-2 security camera Indoor & outdoor 811 x 508 pixels Wall
:
REXT600-2, 600TVL, 12VDC / 24VAC, IP66
-
Short summary description Revo REXT600-2 security camera Indoor & outdoor 811 x 508 pixels Wall
:
Revo REXT600-2, Indoor & outdoor, Wired, Wall, Cream, IP66, 0.01 lx
-
Long summary description Revo REXT600-2 security camera Indoor & outdoor 811 x 508 pixels Wall
:
Revo REXT600-2. Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Wall, Product colour: Cream, International Protection (IP) code: IP66. Minimum illumination: 0.01 lx, White balance: Auto, Camera shutter type: Electronic. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Focal length range: 5 - 50 mm