Bison Kit

  • Brand : Bison
  • Product name : Kit
  • Product code : PE-BISONKIT
  • Category : Adhesives
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 28742
  • Info modified on : 07 Feb 2017 00:29:28
  • Long product name Bison Kit :

    Universal, 50ml

  • Short summary description Bison Kit :

    Bison Kit, 90 mm, 215 mm, 63 g

  • Long summary description Bison Kit :

    Bison Kit. Width: 90 mm, Length: 215 mm, Gross weight: 63 g