Bison TIX

  • Brand : Bison
  • Product name : TIX
  • Product code : PE-BISONTIX
  • Category : Adhesives
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 22653
  • Info modified on : 23 Feb 2023 16:23:50
  • Long product name Bison TIX :

    Gel, 50ml

  • Short summary description Bison TIX :

    Bison TIX, 90 mm, 160 mm, 66 g

  • Long summary description Bison TIX :

    Bison TIX. Width: 90 mm, Length: 160 mm, Gross weight: 66 g