- Brand : Bison
- Product name : PE-SUPERGLUE1
- Product code : PE-SUPERGLUE1
- Category : Adhesives
- Data-sheet quality : created/standardized by Icecat
- Product views : 6387
- Info modified on : 23 Feb 2023 16:26:18
-
Long product name Bison PE-SUPERGLUE1 adhesive
:
Super strong/fast glue
-
Short summary description Bison PE-SUPERGLUE1 adhesive
:
Bison PE-SUPERGLUE1, 90 mm, 220 mm, 40 g
-
Long summary description Bison PE-SUPERGLUE1 adhesive
:
Bison PE-SUPERGLUE1. Width: 90 mm, Length: 220 mm, Gross weight: 40 g