- Brand : Bison
- Product name : PE-SUPERGLUEFL
- Product code : PE-SUPERGLUEFL
- Category : Adhesives
- Data-sheet quality : created/standardized by Icecat
- Product views : 8239
- Info modified on : 23 Feb 2023 16:23:50
-
Long product name Bison PE-SUPERGLUEFL adhesive
:
Super glue, 7.5 ml
-
Short summary description Bison PE-SUPERGLUEFL adhesive
:
Bison PE-SUPERGLUEFL, 90 mm, 215 mm, 28 g
-
Long summary description Bison PE-SUPERGLUEFL adhesive
:
Bison PE-SUPERGLUEFL. Width: 90 mm, Length: 215 mm, Gross weight: 28 g