Balay 3KR7767P fridge-freezer Freestanding 346 L Stainless steel

  • Brand : Balay
  • Product name : 3KR7767P
  • Product code : 3KR7767P
  • GTIN (EAN/UPC) : 4242006218126
  • Category : Fridge-Freezers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 14638
  • Info modified on : 21 Oct 2022 10:24:54
  • Short summary description Balay 3KR7767P fridge-freezer Freestanding 346 L Stainless steel :

    Balay 3KR7767P, 346 L, SN-T, 43 dB, 18 kg/24h, Fresh zone compartment, Stainless steel

  • Long summary description Balay 3KR7767P fridge-freezer Freestanding 346 L Stainless steel :

    Balay 3KR7767P. Total net capacity: 346 L. Door hinge: Right. Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 264 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 82 L, Freezing capacity: 18 kg/24h. Fresh zone compartment. Annual energy consumption: 327 kWh. Product colour: Stainless steel