- Brand : Daikin
- Product name : RXG25J
- Product code : RXG25J2
- GTIN (EAN/UPC) : 4906938917501
- Category : Split-System Air Conditioners
- Data-sheet quality : created/standardized by Icecat
- Product views : 10040
- Info modified on : 07 Mar 2024 15:34:52
-
Short summary description Daikin RXG25J Air conditioner outdoor unit
:
Daikin RXG25J, Air conditioner outdoor unit, Cooling, Heating, 20 m, 47 dB, 765 x 285 x 550 mm
-
Long summary description Daikin RXG25J Air conditioner outdoor unit
:
Daikin RXG25J. Type: Air conditioner outdoor unit, Air conditioner functions: Cooling, Heating, Hose length (max): 20 m. Outdoor unit noise level: 47 dB, Outdoor unit dimensions (WxDxH): 765 x 285 x 550 mm