- Brand : FSP
- Product name : Aurum Xilenser 500
- Product code : PPA5003500
- GTIN (EAN/UPC) : 4711140488097
- Category : Power Supply Units
- Data-sheet quality : created/standardized by Icecat
- Product views : 28788
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : 5 years
-
Long product name FSP Aurum Xilenser 500 power supply unit 500 W 24-pin ATX ATX Black
:
AU-500FL, ATX 12V V2.3 / EPS 12V V2.92, 500 W
-
FSP Aurum Xilenser 500 power supply unit 500 W 24-pin ATX ATX Black
:
FSP AURUM Xilenser
– The only choice of the fanless power supply
AURUM Xilenser is 80PLUS GOLD certified with over 90% efficiency, continuing FSP's unique commitment to energy efficiency with more 80PLUS certified power supplies than any other manufacturer. The high efficiency and superior passive cooling maintains a low PSU temperature – even under pressure.
It is the perfect combination of premium quality and efficiency, making it the ideal choice for those who seek state of the art performance with zero noise. The completely silent and fanless operation makes it the perfect solution for your Home Theatre PC (HTPC), lab and studio environment.
- Complies with ATX12 v2.3 & EPS12 v2.92
- Meets 80PLUS GOLD Certification, High efficiency >90%
- Dual +12V output circuits
- Zero Noise: 0dB
- 99% Active PFC
- 2x 6+2pin PCI-Express graphic card connector ready
- Industrial Grade Component: 100% Japanese capacitor
- Complete Protections: OCP, OVP, SCP, OPP, UVP
- Multiple Safety Approved -
Short summary description FSP Aurum Xilenser 500 power supply unit 500 W 24-pin ATX ATX Black
:
FSP Aurum Xilenser 500, 500 W, 100 - 240 V, 50 - 60 Hz, Active, 90%, Over current, Over voltage, Short circuit
-
Long summary description FSP Aurum Xilenser 500 power supply unit 500 W 24-pin ATX ATX Black
:
FSP Aurum Xilenser 500. Total power: 500 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 24-pin ATX, Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Gold. Product colour: Black, Cooling type: Passive. Width: 150 mm, Depth: 160 mm, Height: 86 mm
Power | |
---|---|
Total power | 500 W |
AC input voltage | 100 - 240 V |
AC input frequency | 50 - 60 Hz |
Power Factor Correction (PFC) type | Active |
Efficiency | 90% |
Power protection features | Over current, Over voltage, Short circuit |
Ports & interfaces | |
---|---|
Motherboard power connector | 24-pin ATX |
Number of SATA power connectors | 5 |
Peripheral (Molex) power connectors (4-pin) | 4 |
PCI Express power connectors (6+2 pin) | 4 |
CPU power connector (4+4 pin) | |
ATX Power connector (24-pin) | |
Floppy drive power connector | 1 |
Cabling type | Semi-Modular |
Performance | |
---|---|
80 PLUS certification | 80 PLUS Gold |
Purpose | PC |
Power supply unit (PSU) form factor | ATX |
ATX version | 2.3 |
EPS version | 2.92 |
Safety | cUL, FCC, CE, TUV, GOST |
Design | |
---|---|
Product colour | Black |
Cooling type | Passive |
On/off switch |
Weight & dimensions | |
---|---|
Width | 150 mm |
Depth | 160 mm |
Height | 86 mm |
Weight | 2.61 kg |
Packaging data | |
---|---|
Package width | 245 mm |
Package depth | 327 mm |
Package height | 96 mm |
Country | Distributor |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |
2020-01-01 16:22:36