- Brand : B-Move
- Product name : Eryx
- Product code : BMERYX
- Category : Computer Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 7241
- Info modified on : 21 Apr 2020 11:28:07
-
Short summary description B-Move Eryx Midi Tower Black 500 W
:
B-Move Eryx, Midi Tower, PC, Black, ATX, micro ATX, ABS synthetics, SECC, Steel, 500 W
-
Long summary description B-Move Eryx Midi Tower Black 500 W
:
B-Move Eryx. Form factor: Midi Tower, Type: PC, Product colour: Black. Power supply: 500 W, Power supply location: Top. Front fans diameters supported: 80,92,120 mm, Rear fans diameters supported: 80,92,120 mm. Supported HDD sizes: 3.5". Width: 185 mm, Depth: 410 mm, Height: 412 mm