- Brand : FSP
- Product name : Aurum Pro 1000
- Product code : PPA10A1401
- GTIN (EAN/UPC) : 4711140488066
- Category : Power Supply Units
- Data-sheet quality : created/standardized by Icecat
- Product views : 28532
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : 5 years
-
Long product name FSP Aurum Pro 1000 power supply unit 1000 W 24-pin ATX ATX Black
:
AU-1000PRO, 135 mm, 1000 W
-
FSP Aurum Pro 1000 power supply unit 1000 W 24-pin ATX ATX Black
:
AURUM PRO Series
– Uncompromising Performance with High Wattage
AURUM PRO series is designed to meet the needs of PC enthusiasts such as overclockers / multi-GPU gamers. It is also the perfect choice for professional workstation. Built with industrial-grade components and Japanese capacitor, AURUM PRO provides clean, stable and powerful output to ultimately fulfill your system.
AURUM PRO's sleek design and unique rugged Granite touch finishing makes it truly regal PSU like no others. With 80PLUS GOLD certification it provides high efficiency, makes AURUM PRO Series a perfect combination of premium quality and performance.
- True Single +12V output circuits
- High efficiency >90%, meets 80 PLUS® GOLD Certification
- Full Japanese capacitor: Industrial Grade Component
- Complies with ATX 12V 2.3 & EPS 12V 2.92 version
- 2 x external fan connectors ready
- 6 + 2pin PCI-Express graphic card connector ready
- Dual-OTP (Over Temperature Protection)
- Quiet and long-lasting 135mm HDB (Hydro dynamic Bearing) Fan
- Complete Protections: OCP (+-100A), OVP, SCP, OPP, OTP, UVP
- Multiple Safety Approved: OCP, CE, FCC, CB, UL, TUV, GOST, CCC
True Single Rail
Dual Transformer Matrix Design
FSP's own patented designs to provide Ultimate Performance & highest protection to your system!
Dual Transformer Matrix Design minimizes energy loss, and maximizes efficiency and cooling.
Evenly distributed load current sharing and output power sharing allow balanced utilization and heat dissipation.
Reduced transformer sizes, and increased power density to optimize air flow and cooling. -
Short summary description FSP Aurum Pro 1000 power supply unit 1000 W 24-pin ATX ATX Black
:
FSP Aurum Pro 1000, 1000 W, 100 - 240 V, 50 - 60 Hz, +12V,+3.3V,+5V,+5Vsb,-12V, Active, 160 W
-
Long summary description FSP Aurum Pro 1000 power supply unit 1000 W 24-pin ATX ATX Black
:
FSP Aurum Pro 1000. Total power: 1000 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 24-pin ATX, Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Gold. Product colour: Black, Cooling type: Active, Fan diameter: 13.5 cm. Width: 150 mm, Depth: 180 mm, Height: 86 mm
Power | |
---|---|
Total power | 1000 W |
AC input voltage | 100 - 240 V |
AC input frequency | 50 - 60 Hz |
Maximum input current (@110V) | +12V,+3.3V,+5V,+5Vsb,-12V |
Power Factor Correction (PFC) type | Active |
Combined power (+3.3V) | 160 W |
Combined power (+12V) | 996 W |
Combined power (+5V) | 160 W |
Combined power (-12V) | 24.6 W |
Combined power (+5Vsb) | 24.6 W |
Max output current (+3.3V) | 25 A |
Max output current (+12V) | 83 A |
Max output current (+5V) | 25 A |
Max output current (-12V) | 0.8 A |
Max output current (+5Vsb) | 3 A |
Efficiency | 90% |
Power protection features | Over current, Over voltage, Short circuit |
Ports & interfaces | |
---|---|
Motherboard power connector | 24-pin ATX |
Number of SATA power connectors | 10 |
Peripheral (Molex) power connectors (4-pin) | 6 |
PCI Express power connectors (6+2 pin) | 8 |
CPU power connector (4+4 pin) | |
ATX Power connector (24-pin) |
Ports & interfaces | |
---|---|
Floppy drive power connector | 1 |
CPU power connectors (8-pin) | 1 |
Cabling type | Semi-Modular |
Performance | |
---|---|
80 PLUS certification | 80 PLUS Gold |
Purpose | PC |
Power supply unit (PSU) form factor | ATX |
ATX version | 2.31 |
EPS version | 2.92 |
Noise level | 32 dB |
Safety | cUL, FCC, CE, TUV, GOST, BSMI, CCC |
Design | |
---|---|
Product colour | Black |
Cooling type | Active |
Fan diameter | 13.5 cm |
Number of fans | 1 fan(s) |
Fan location | Top |
On/off switch |
Weight & dimensions | |
---|---|
Width | 150 mm |
Depth | 180 mm |
Height | 86 mm |
Weight | 3.56 kg |
Packaging data | |
---|---|
Package width | 267 mm |
Package depth | 355 mm |
Package height | 96 mm |
Other features | |
---|---|
Omnigrid (2-pin) power connectors | 2 |
Country | Distributor |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |