- Brand : Daikin
- Product name : ARXSG/ATXS35G
- Product code : ARXSG/ATXS 35G
- Category : Split-System Air Conditioners
- Data-sheet quality : created/standardized by Icecat
- Product views : 9251
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Daikin ARXSG/ATXS35G Air conditioner indoor unit
:
ARXSG/ATXS35G - 435kWh, 28dB, Bianco
-
Short summary description Daikin ARXSG/ATXS35G Air conditioner indoor unit
:
Daikin ARXSG/ATXS35G, Air conditioner indoor unit, Cooling, Ventilating, 11700 BTU/h, A, 435 kWh, 29 dB
-
Long summary description Daikin ARXSG/ATXS35G Air conditioner indoor unit
:
Daikin ARXSG/ATXS35G. Type: Air conditioner indoor unit, Air conditioner functions: Cooling, Ventilating, Cooling capacity (max): 11700 BTU/h. Energy efficiency class: A, Annual energy consumption: 435 kWh. Indoor unit noise level (high speed): 29 dB, Indoor unit dimensions (WxDxH): 550 x 765 x 285 mm. Sustainability certificates: ENERGY STAR