- Brand : Lucasey
- Product name : LC4X3WS
- Product code : LC4X3WS
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 6036
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Lucasey LC4X3WS TV mount Black
:
Wafer Thin Profile Wall Mount with Security for Flat Screens
-
Short summary description Lucasey LC4X3WS TV mount Black
:
Lucasey LC4X3WS, 90.7 kg, 400 x 300 mm, 400 x 300 mm, Black
-
Long summary description Lucasey LC4X3WS TV mount Black
:
Lucasey LC4X3WS. Maximum weight capacity: 90.7 kg, Minimum VESA mount: 400 x 300 mm, Maximum VESA mount: 400 x 300 mm. Product colour: Black