- Brand : Daikin
- Product name : ATXS20G
- Product code : ATXS20G
- GTIN (EAN/UPC) : 4906938931019
- Category : Split-System Air Conditioners
- Data-sheet quality : created/standardized by Icecat
- Product views : 8479
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description Daikin ATXS20G air conditioner Air conditioner indoor unit
:
Daikin ATXS20G, Air conditioner indoor unit, Cooling, Heating, 2800 W, 4300 W, 220-240V, 50Hz, A
-
Long summary description Daikin ATXS20G air conditioner Air conditioner indoor unit
:
Daikin ATXS20G. Type: Air conditioner indoor unit, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (max): 2800 W. Power requirements: 220-240V, 50Hz, Energy efficiency class: A, Annual energy consumption: 235 kWh. Indoor unit noise level (high speed): 38 dB, Indoor unit type: Wall-mountable, Cooling airflow (indoor unit): 564 m³/h. Weight: 9 kg, Dimensions (WxDxH): 800 x 215 x 295 mm