- Brand : HSM
- Product name : Securio P36
- Product code : 1854111N
- GTIN (EAN/UPC) : 4026631031721
- Category : Paper Shredders
- Data-sheet quality : created/standardized by Icecat
- Product views : 24921
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name HSM Securio P36 paper shredder Particle-cut shredding 60 dB 33 cm Black, White
:
Securio P36 1x5 mm + OMDD + Metal Detection, 145 l, 60 dB
-
Short summary description HSM Securio P36 paper shredder Particle-cut shredding 60 dB 33 cm Black, White
:
HSM Securio P36, Particle-cut shredding, 33 cm, 1 x 5 mm, 145 L, 60 dB, 6000 mm/min
-
Long summary description HSM Securio P36 paper shredder Particle-cut shredding 60 dB 33 cm Black, White
:
HSM Securio P36. Shredding type: Particle-cut shredding, Working width: 33 cm, Shredding size: 1 x 5 mm. Power consumption (typical): 1800 W. Power requirements: 230V, 50Hz, Dimensions (WxDxH): 580 x 550 x 936 mm. Weight: 74 kg