- Brand : HSM
- Product name : Securio P44
- Product code : 1874111N
- GTIN (EAN/UPC) : 4026631032155
- Category : Paper Shredders
- Data-sheet quality : created/standardized by Icecat
- Product views : 25611
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name HSM Securio P44 paper shredder Particle-cut shredding 67 dB 40 cm White
:
Securio P44 1 x 5 mm OMDD + Metal Detection, 205 l, 67 dB
-
Short summary description HSM Securio P44 paper shredder Particle-cut shredding 67 dB 40 cm White
:
HSM Securio P44, Particle-cut shredding, 40 cm, 1 x 5 mm, 205 L, 67 dB, 6000 mm/min
-
Long summary description HSM Securio P44 paper shredder Particle-cut shredding 67 dB 40 cm White
:
HSM Securio P44. Shredding type: Particle-cut shredding, Working width: 40 cm, Shredding size: 1 x 5 mm. Power consumption (typical): 2600 W. Power requirements: 230V, 50Hz, Dimensions (WxDxH): 700 x 592 x 1025 mm. Weight: 111 kg