- Brand : HSM
- Product name : Securio P40
- Product code : 1884111M
- GTIN (EAN/UPC) : 4026631031950
- Category : Paper Shredders
- Data-sheet quality : created/standardized by Icecat
- Product views : 29197
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name HSM Securio P40 paper shredder Particle-cut shredding 64 dB 33 cm Black, White
:
Securio P40 1 x 5 mm OMDD, 145 l, 59 dB
-
Short summary description HSM Securio P40 paper shredder Particle-cut shredding 64 dB 33 cm Black, White
:
HSM Securio P40, Particle-cut shredding, 33 cm, 1 x 5 mm, 145 L, 64 dB, 6600 mm/min
-
Long summary description HSM Securio P40 paper shredder Particle-cut shredding 64 dB 33 cm Black, White
:
HSM Securio P40. Shredding type: Particle-cut shredding, Working width: 33 cm, Shredding size: 1 x 5 mm. Power consumption (typical): 2100 W. Power requirements: 230V, 50Hz, Dimensions (WxDxH): 580 x 550 x 936 mm. Weight: 78 kg