Denon AVR-2113 95 W 7.1 channels 3D Black

  • Brand : Denon
  • Product name : AVR-2113
  • Product code : AVR2113BKE2
  • Category : AV Receivers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 26907
  • Info modified on : 07 Mar 2024 15:34:52
  • Long product name Denon AVR-2113 95 W 7.1 channels 3D Black :

    AVR-2113 - 7.1, Dolby, DTS, 24-bit / 192-kHz DAC, USB, AirPlay, HDMI, 3 W, 9.5 kg

  • Short summary description Denon AVR-2113 95 W 7.1 channels 3D Black :

    Denon AVR-2113, 95 W, 7.1 channels, 95 W, 125 W, 0.08%, 200 mV

  • Long summary description Denon AVR-2113 95 W 7.1 channels 3D Black :

    Denon AVR-2113. Power output per channel (20-20KHz@8 Ohm): 95 W, Audio output channels: 7.1 channels, Power output per channel (1KHz@8 Ohm): 95 W. Headphone connectivity: 6.3 mm. Speakers connectivity type: Clamp terminals. Audio formats supported: AAC, FLAC, MP3, WAV, WMA. Supported radio bands: FM, FM band range: 87.5 - 108 MHz

Reviews
Updated:
2013-02-14 11:34:08
Average rating:85
Uk has collected 10 expert reviews for Denon AVR-2113 95 W 7.1 channels 3D Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
trustedreviews.com
Updated:
2013-02-14 11:34:07
Average rating:0
Design The Denon AVR-2113 is, as most receivers generally are, an iterative update of last year's AVR-2112. Aside from the newly-acquired home cinema features that pop up every year, the 13 series boasts a tweaked design. Depth of the units has been reduc...
whathifi.com
Updated:
2013-04-21 02:57:13
Average rating:80
A home cinema amplifier can be an intimidating beast. Even at this price point, these multi-functional machines tend to drip from head to toe in connections and sockets.Not only are they capable of simple surround sound, they’re also equipped with extr...
  • Easy to use, intuitive menus and remote, exciting, engaging listen, hefty, powerful bass...
  • Not the final word in all-round finesse, pricey compared with rival machines...
  • Denon has struggled to compete in this class for a couple of years, but the AVR-2311 is definitely a move in the right direction. It gives a great user experience and sounds good to boot.See all our home cinema amplifier Best BuysFollow whathifi.com on Tw...