- Brand : Imetec
- Product name : 8020
- Product code : 8020
- Category : Floor Polishers & Sanders
- Data-sheet quality : created/standardized by Icecat
- Product views : 11014
- Info modified on : 14 Dec 2023 14:15:07
-
Long product name Imetec 8020 floor polisher/sander Black, Silver
:
Cyclonic, 0.8l, 1200W, 220-240V/50Hz, 5.5m, 5.4kg, Silver/Black
-
Short summary description Imetec 8020 floor polisher/sander Black, Silver
:
Imetec 8020, Floor polisher, Black, Silver, 0.8 L, 5.5 m, 1200 W, 5.4 kg
-
Long summary description Imetec 8020 floor polisher/sander Black, Silver
:
Imetec 8020. Product type: Floor polisher, Product colour: Black, Silver, Dust bag capacity: 0.8 L. Power: 1200 W. Weight: 5.4 kg. Power requirements: 220 - 240V, 50Hz